Amphenol Corporation Coaxial Adapters 132169RP

Description
SMA Jack to RP-SMA Jack Adapter 50 Ohm S
Request a Quote Datasheet
Description
SMA Jack to RP-SMA Jack Adapter 50 Ohm S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2478719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478719
Coaxial Adapters 2478719
SMA Jack to RP-SMA Jack Adapter 50 Ohm S

SMA Jack to RP-SMA Jack Adapter 50 Ohm S

Supplier's Site
SMA Connector - 132169RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132169RP
SMA Connector 132169RP
SMA Jack to SMA-RP Jack

SMA Jack to SMA-RP Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132169RP
RF & Microwave 132169RP
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132169RP
Connectors 132169RP
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1243-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1243-ND
Coaxial Connector (RF) Adapters ACX1243-ND
Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin 50Ohm

Buy Now Datasheet
Rf Coaxial, Adapter, Sma-Sma Rp, Jack-Jack; Convert From Coax Type Amphenol Rf - 99H5036 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Adapter, Sma-Sma Rp, Jack-Jack; Convert From Coax Type Amphenol Rf
99H5036
Rf Coaxial, Adapter, Sma-Sma Rp, Jack-Jack; Convert From Coax Type Amphenol Rf 99H5036
RF COAXIAL, ADAPTER, SMA-SMA RP, JACK-JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF COAXIAL, ADAPTER, SMA-SMA RP, JACK-JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 132169RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
132169RP
RF Adapters - In Series 132169RP
RF Adapters - In Series SMA JACK TO JACK REVERSE POLARITY

RF Adapters - In Series SMA JACK TO JACK REVERSE POLARITY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2478719 132169RP ACX1243-ND 99H5036 132169RP
Product Name Coaxial Adapters SMA Connector Coaxial Connector (RF) Adapters Rf Coaxial, Adapter, Sma-Sma Rp, Jack-Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data