Amphenol Corporation Coaxial Connector (RF) Adapters 132170

Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1244-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1244-ND
Coaxial Connector (RF) Adapters ACX1244-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 132170 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
132170
Connectors RF - Adaptors (Interseries, Gender, etc.) 132170
SMA JCK-JCK BLKHD ADAPTER

SMA JCK-JCK BLKHD ADAPTER

Buy Now
SMA Connector - 132170 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132170
SMA Connector 132170
SMA Jack to SMA Jack

SMA Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
Connectors
132170
Connectors 132170
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
SMA Connector
132170
SMA Connector 132170
SMA COAX BULKH J/J 50 OHMS

SMA COAX BULKH J/J 50 OHMS

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132170
RF & Microwave 132170
RF Component

RF Component

Buy Now
Coaxial Connectors - 1440952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440952
Coaxial Connectors 1440952
Amphenol RF 132170 Coaxial Connector

Amphenol RF 132170 Coaxial Connector

Supplier's Site
connector,rf coaxial,sma in-series adapter,jack to jack bulkhead feedthru,50 ohm - 70031846 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma in-series adapter,jack to jack bulkhead feedthru,50 ohm
70031846
connector,rf coaxial,sma in-series adapter,jack to jack bulkhead feedthru,50 ohm 70031846
Bulkhead Female to Female Adapter SMA Connector, Brass Body, Teflon Insulation Brass hex nut, lock washer Bulkhead female to female adapter.

Bulkhead Female to Female Adapter SMA Connector, Brass Body, Teflon Insulation

  • Brass hex nut, lock washer
    Bulkhead female to female adapter.
Supplier's Site
RF Adapters - In Series - 132170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
132170
RF Adapters - In Series 132170
RF Adapters - In Series SMA JACK TO JACK BULKHEAD ADAPTER

RF Adapters - In Series SMA JACK TO JACK BULKHEAD ADAPTER

Buy Now Datasheet
Bulkhead Adapter, Sma Jack To Sma Jack; Convert From Coax Type Amphenol Rf - 99H5038 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Sma Jack To Sma Jack; Convert From Coax Type Amphenol Rf
99H5038
Bulkhead Adapter, Sma Jack To Sma Jack; Convert From Coax Type Amphenol Rf 99H5038
BULKHEAD ADAPTER, SMA JACK TO SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:SMA CoaxialRoHS Compliant: Yes

BULKHEAD ADAPTER, SMA JACK TO SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:SMA CoaxialRoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Sma Jack, Sma Jack, 50Ohm; Connector Type Amphenol Rf - 50Y7951 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Sma Jack, Sma Jack, 50Ohm; Connector Type Amphenol Rf
50Y7951
Adaptor, Sma Jack, Sma Jack, 50Ohm; Connector Type Amphenol Rf 50Y7951
ADAPTOR, SMA JACK, SMA JACK, 50OHM; Connector Type:SMA Coaxial; Adapter Body Style:Straight Bulkhead Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes

ADAPTOR, SMA JACK, SMA JACK, 50OHM; Connector Type:SMA Coaxial; Adapter Body Style:Straight Bulkhead Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1244-ND 132170 132170 1440952 70031846 132170 99H5038
Product Name Coaxial Connector (RF) Adapters Connectors RF - Adaptors (Interseries, Gender, etc.) SMA Connector Coaxial Connectors connector,rf coaxial,sma in-series adapter,jack to jack bulkhead feedthru,50 ohm RF Adapters - In Series Bulkhead Adapter, Sma Jack To Sma Jack; Convert From Coax Type Amphenol Rf
Connector Type SMA SMA
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel mount Bulkhead
Geometry Straight; Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data