TE Connectivity RF Connectors 1274595-1

Description
Body Features Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 2223 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11.46 MM  [.451 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 2223 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11.46 MM  [.451 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1274595-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1274595-1
RF Connectors 1274595-1
Body Features Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 2223 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11.46 MM  [.451 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 2223
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 11.46 MM  [.451 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Insulation Resistance (MEGO) : 1000

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Additional Features : Hardware Included
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : Mini BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A108631-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A108631-ND
Coaxial Connector (RF) Assemblies A108631-ND
BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole Solder

BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1274595-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274595-1
RF Connectors / Coaxial Connectors 1274595-1
RF Connectors / Coaxial Connectors JK VERT PCB HIGH TORQUE MINI B

RF Connectors / Coaxial Connectors JK VERT PCB HIGH TORQUE MINI B

Buy Now Datasheet
Jack, Vertical, Pcb, High Torque, Mini B Te Connectivity - 97X0745 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Vertical, Pcb, High Torque, Mini B Te Connectivity
97X0745
Jack, Vertical, Pcb, High Torque, Mini B Te Connectivity 97X0745
JACK, VERTICAL, PCB, HIGH TORQUE, MINI B

JACK, VERTICAL, PCB, HIGH TORQUE, MINI B

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1274595-1 A108631-ND 1274595-1 97X0745
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Jack, Vertical, Pcb, High Torque, Mini B Te Connectivity
Gender Female / Jack Female / Jack
Mounting Board Mount Through Hole PCB Mount
Frequency 2.000 GHz
Unlock Full Specs
to access all available technical data