RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
SMA, SMA RT< PLG 174, 316 REV POL
RF Connectors / Coaxial Connectors SMA RA CRMP PLG RG 316 LMR100 REVPOL GD
RF/COAXIAL SMA RP PLUG, R/A, 50 OHM CRIMP; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132123RP | ACX1215-ND | 132123RP | 70032828 | 132123RP | 99H5018 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | SMA, SMA RT< PLG 174, 316 REV POL | RF Connectors / Coaxial Connectors | Rf/coaxial Sma Rp Plug, R/a, 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle |