TE Connectivity Coax Connectors 1274824-2

Description
Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Tin Body Underplating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.93 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Latch RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Receptacle RF Interface : QSL Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.11 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Tin Body Underplating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.93 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Latch RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Receptacle RF Interface : QSL Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.11 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1274824-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1274824-2
Coax Connectors 1274824-2
Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Tin Body Underplating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.93 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Latch RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Receptacle RF Interface : QSL Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.11 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Body Material : LCP (Liquid Crystal Polymer)
  • Body Plating Material : Tin
  • Body Underplating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 3
  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 9.93 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Latch
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Receptacle
  • RF Interface : QSL
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 2.11 MM  [.083 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Input/Output (I/O) Connector - 1274824-2 - Richardson RFPD
Downers Grove, IL, United States
Input/Output (I/O) Connector
1274824-2
Input/Output (I/O) Connector 1274824-2
QSL RF Connector System

QSL RF Connector System

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A99116TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99116TR-ND
Coaxial Connector (RF) Assemblies A99116TR-ND
QSL, Three Port Connector Receptacle, Non-Gendered 50Ohm Surface Mount, Right Angle; Through Hole Solder

QSL, Three Port Connector Receptacle, Non-Gendered 50Ohm Surface Mount, Right Angle; Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1274824-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274824-2
RF Connectors / Coaxial Connectors 1274824-2
RF Connectors / Coaxial Connectors THREE PORT RECPT WITH FLANGE

RF Connectors / Coaxial Connectors THREE PORT RECPT WITH FLANGE

Buy Now Datasheet
Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity - 03P0616 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity
03P0616
Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity 03P0616
RF/COAXIAL, QSL JACK, R/A, 50 OHM, SOLDER; Connector Type:QSL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

RF/COAXIAL, QSL JACK, R/A, 50 OHM, SOLDER; Connector Type:QSL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
3 Port Smt Qsl Recpt W/flange, Amp - Te Connectivity - 41AJ2319 - Newark, An Avnet Company
Chicago, IL, United States
3 Port Smt Qsl Recpt W/flange, Amp - Te Connectivity
41AJ2319
3 Port Smt Qsl Recpt W/flange, Amp - Te Connectivity 41AJ2319
3 PORT SMT QSL RECPT W/FLANGE,

3 PORT SMT QSL RECPT W/FLANGE,

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1274824-2 1274824-2 A99116TR-ND 1274824-2 03P0616 41AJ2319
Product Name Coax Connectors Input/Output (I/O) Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity 3 Port Smt Qsl Recpt W/flange, Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Non-Gendered
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Surface Mount Through-Hole Solder
Mounting Board Mount PCB Surface Mount, Right Angle; Through Hole
Coupling Latch
Unlock Full Specs
to access all available technical data