SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL, SMA BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA BLHD JACK RG-58 LMR195 B7806A GOLD
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1218-ND | 132118 | 132118 | 70031831 | 99H5008 | 132118 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | connector,rf coaxial,sma bulkhead crimpjack,for rg58,141,LMR195 cable,50 ohm | Rf/coaxial, Sma Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | ||||
| Mounting | Panel Mount | Bulkhead | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight |