SMA BULKHEAD JACK
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
RF/COAXIAL, SMA BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA BLHD JCK 174 316 GOLD
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
CONN SMA JACK STR 50 OHM SOLDER
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 132119 | 132119 | ACX1223-ND | 132119 | 99H5010 | 55AC5017 | 132119 | 70031834 | 132119 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Sma Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf | Ahl132119 Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma bulkhead crimpjack,for rg174,316,LMR100 cable,50 ohm | Coaxial Connector (RF) Assemblies |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Connector Type | SMA | SMA | SMA | ||||||
| Mounting | Panel Mount | Bulkhead - Rear Mount | Bulkhead | Panel Mount | |||||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | Straight |