CONN SMA PLUG R/A 50 OHM SOLDER Product overview: 132182 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132182 can be used for catalog matching and distributor lookup.
SMA Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA R/A PLG 316 DOUBLE BRAID 50 OHM
CONN SMA PLUG R/A 50 OHM SOLDER
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 437-132182 | 132182 | 132182 | 132182 | ACX1216-ND | 99H5048 | 132182 | 132182 | 70031829 |
| Product Name | 50 OHM Electronic Connector | RF Coaxial Cable Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma rt angle crimpplug,for rg316 double braid cable,50 ohm |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Voltage Rating | 375 volts | 375 volts | |||||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | ||||
| Termination | Solder | Crimp | Crimp |