Amphenol Corporation 50 OHM Electronic Connector 132136RP

Description
CONN RP-SMA RCPT R/A 50 OHM PCB Product overview: 132136RP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132136RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RP-SMA RCPT R/A 50 OHM PCB Product overview: 132136RP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132136RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-132136RP
50 OHM Electronic Connector 437-132136RP
CONN RP-SMA RCPT R/A 50 OHM PCB Product overview: 132136RP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132136RP can be used for catalog matching and distributor lookup.

CONN RP-SMA RCPT R/A 50 OHM PCB Product overview: 132136RP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132136RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1182126-132136RP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1182126-132136RP
Connectors, Interconnects - Coaxial Connectors (RF) 1182126-132136RP
Win Source Part Number: 1182126-132136RP Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Male Pin Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: RP-SMA Voltage Rating: 375 V Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 132136RP.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: RSMA6252A2-3GT50G-50 ,ACX1233 Base Product Number: 132136

Win Source Part Number: 1182126-132136RP
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Male Pin
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: RP-SMA
Voltage Rating: 375 V
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 132136RP.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: RSMA6252A2-3GT50G-50,ACX1233
Base Product Number: 132136

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1233-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1233-ND
Coaxial Connector (RF) Assemblies ACX1233-ND
RP-SMA Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder

RP-SMA Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 132136RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132136RP
RF Coaxial Board Mount Connector 132136RP
SMA Right Angle PCB Jack Through Hole 50 Ohm Reverse Polarized

SMA Right Angle PCB Jack Through Hole 50 Ohm Reverse Polarized

Supplier's Site
SMA Connector - 132136RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132136RP
SMA Connector 132136RP
RP-SMA Right Angle PCB Jack 50 Ohm

RP-SMA Right Angle PCB Jack 50 Ohm

Buy Now
Rf/coaxial, Sma Rp Jack, R/a, Though Hole; Connector Type Amphenol Rf - 99H5026 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Rp Jack, R/a, Though Hole; Connector Type Amphenol Rf
99H5026
Rf/coaxial, Sma Rp Jack, R/a, Though Hole; Connector Type Amphenol Rf 99H5026
RF/COAXIAL, SMA RP JACK, R/A, THOUGH HOLE; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMA RP JACK, R/A, THOUGH HOLE; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132136RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132136RP
RF Connectors / Coaxial Connectors 132136RP
RF Connectors / Coaxial Connectors SMA RA PCB JK GOLD .155 SQ BASE REV POL

RF Connectors / Coaxial Connectors SMA RA PCB JK GOLD .155 SQ BASE REV POL

Buy Now Datasheet
SMA, SMA RT< JCK/P.C.B. REV POL - 70032830 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA, SMA RT< JCK/P.C.B. REV POL
70032830
SMA, SMA RT< JCK/P.C.B. REV POL 70032830
SMA, SMA RT< JCK/P.C.B. REV POL

SMA, SMA RT< JCK/P.C.B. REV POL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 437-132136RP 1182126-132136RP ACX1233-ND 132136RP 132136RP 99H5026 132136RP 70032830
Product Name 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector SMA Connector Rf/coaxial, Sma Rp Jack, R/a, Though Hole; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors SMA, SMA RT< JCK/P.C.B. REV POL
Voltage Rating 375 volts 375 volts
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle Through Hole, Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data