TE Connectivity Coax Connectors 1274563-3

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.77 MICM  [50 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Kit Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.77 MICM  [50 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Kit Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1274563-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1274563-3
Coax Connectors 1274563-3
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.77 MICM  [50 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Kit Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 1.77 MICM  [50 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.56 MM  [.455 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Additional Features : Hardware Included
  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Kit

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Mini BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A30532-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30532-ND
Coaxial Connector (RF) Assemblies A30532-ND
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1274563-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274563-3
RF Connectors / Coaxial Connectors 1274563-3
RF Connectors / Coaxial Connectors STRAIGHT CABLE PLUG CABLE RG 179

RF Connectors / Coaxial Connectors STRAIGHT CABLE PLUG CABLE RG 179

Buy Now Datasheet
PLUG KIT, STRAIGHT, MINI BNC; RG179 Cable - 70083429 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG KIT, STRAIGHT, MINI BNC; RG179 Cable
70083429
PLUG KIT, STRAIGHT, MINI BNC; RG179 Cable 70083429
Tyco Electronics introduces the Mini-BNC Series of RF connectors to meet the growing demand for next generation telecommunications and broadband applications where higher connector densities are needed. Preserving the characteristics that have made the standard BNC so popular, the Mini-BNC offers the same high performance currently found in standard Tyco Electronics BNC Series, but offers 40% more interconnects in the same area. Materials. Shells, Bodies, Mating Nuts : Brass; Washers : Stainless steel; Ferrule : Copper or brass; Center Contacts : Phosphor bronze and brass; Dielectrics : PTFE. Finish. Shells, Bodies, Washers, Mating Nuts : Nickel; Ferrule : Tin; Center Contacts : Gold. Frequency : DC — 2 GHz. Nominal Impedance : 75 ohms. Voltage Rating : 300 volts (V RMS maximum) @ sea level. Connector Durability : 500 mating cycles. Temperature Rating : –40 to +85°C.

Tyco Electronics introduces the Mini-BNC Series of RF connectors to meet the growing demand for next generation telecommunications and broadband applications where higher connector densities are needed. Preserving the characteristics that have made the standard BNC so popular, the Mini-BNC offers the same high performance currently found in standard Tyco Electronics BNC Series, but offers 40% more interconnects in the same area.
Materials. Shells, Bodies, Mating Nuts : Brass; Washers : Stainless steel; Ferrule : Copper or brass; Center Contacts : Phosphor bronze and brass; Dielectrics : PTFE. Finish. Shells, Bodies, Washers, Mating Nuts : Nickel; Ferrule : Tin; Center Contacts : Gold. Frequency : DC — 2 GHz. Nominal Impedance : 75 ohms. Voltage Rating : 300 volts (V RMS maximum) @ sea level. Connector Durability : 500 mating cycles. Temperature Rating : –40 to +85°C.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1274563-3 A30532-ND 1274563-3 70083429
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors PLUG KIT, STRAIGHT, MINI BNC; RG179 Cable
Connector Type Wire to Wire Connector BNC
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053403-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
2 suppliers
RF Connectors - 1084859-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1478032-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers
RF Connectors - 1050854-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers