Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
1.0/2.3 Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
1.0/2.3 JACK, 3 POSITION, PCB,
1.0/2.3 JACK, 3 POSITION, PCB,
RF Connectors / Coaxial Connectors 3P 1.0/2.3 JACK PCB
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1274714-2 | A108476-ND | 97X0748 | 1274714-2 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | 1.0/2.3 Jack, 3 Position, Pcb, Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | 1.0 / 2.3 Connector; Jack, Female Socket | ||
| Gender | Female / Jack | |||
| Termination | Surface Mount |