SMA Straight Crimp Jack Optimized for LMR-240 Bulkhead 50 Ohm
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF CONNECTOR, SMA, STRAIGHT JACK, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA Str Crimp Jack LMR-240 50 Ohm BlkHd
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 132453 | ARF2412-ND | 59Y6332 | 132453 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Connector, Sma, Straight Jack, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Jack | Straight | |
| Termination | Solder |