Amphenol Corporation RF & Microwave 132240

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
132240
RF & Microwave 132240
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132240
Connectors 132240
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2753-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2753-ND
Coaxial Connector (RF) Assemblies ARF2753-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132240 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132240
RF Coaxial Cable Mount Connector 132240
SMA Straight Crimp Jack for RG-8X LMR-240 50 Ohm

SMA Straight Crimp Jack for RG-8X LMR-240 50 Ohm

Supplier's Site
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5086 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5086
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5086
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132240
RF Connectors / Coaxial Connectors 132240
RF Connectors / Coaxial Connectors SMA ST JACK RG8X/ LMR240

RF Connectors / Coaxial Connectors SMA ST JACK RG8X/ LMR240

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132240 ARF2753-ND 132240 99H5086 132240
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - A122104-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Coaxial Adapters - 1237370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details