SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA
SMA Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
Brass 1 SMA Header 3GHz 50Ω - RF Connectors / Coaxial Connectors ROHS
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA R/A PLUG 174 316 B7805A GOLD
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1214-ND | 132123 | 132123 | 132123 | 132123 | 70031828 | 99H5017 | 132123 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | RF Coaxial Cable Mount Connector | Connectors >> RF Connectors / Coaxial Connectors | connector,rf coaxial,sma rt angle crimpplug,for rg174,316,LMR100 cable,50 ohm | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | ||||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | Bulkhead | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug |