Amphenol Corporation Coaxial Connector (RF) Assemblies 132332RP

Description
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 132332RP-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
132332RP-ND
Coaxial Connector (RF) Assemblies 132332RP-ND
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132332RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132332RP
RF Coaxial Cable Mount Connector 132332RP
SMA Straight Crimp Jack for LMR-400 50 Ohm Reverse Polarized

SMA Straight Crimp Jack for LMR-400 50 Ohm Reverse Polarized

Supplier's Site
SMA Connector - 132332RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132332RP
SMA Connector 132332RP
RP-SMA Straight Cable Jack 50 Ohm

RP-SMA Straight Cable Jack 50 Ohm

Buy Now
Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5145 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5145
Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5145
RF/COAXIAL SMA RP JACK, STR 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL SMA RP JACK, STR 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132332RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132332RP
RF Connectors / Coaxial Connectors 132332RP
RF Connectors / Coaxial Connectors SMA ST JACK B9913 LMR400 GOLD REV POL

RF Connectors / Coaxial Connectors SMA ST JACK B9913 LMR400 GOLD REV POL

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132332RP-ND 132332RP 132332RP 99H5145 132332RP
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMA Connector Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data