Amphenol RF RF Coaxial Board Mount Connector 132255

Description
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Ribbed Flange
Request a Quote Datasheet
Description
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Ribbed Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 132255 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132255
RF Coaxial Board Mount Connector 132255
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Ribbed Flange

SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Ribbed Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1424-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1424-ND
Coaxial Connector (RF) Assemblies ACX1424-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Coaxial Connectors - 1943206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1943206
Coaxial Connectors 1943206
Amphenol RF 132255 Coaxial Connector

Amphenol RF 132255 Coaxial Connector

Supplier's Site
SMA Connector - 132255 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132255
SMA Connector 132255
SMA Edge Mount PCB Jack 50 Ohm

SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132255
RF & Microwave 132255
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132255
Connectors 132255
RF Connector

RF Connector

Buy Now
Singapore, Singapore
50OHM Electronic Connector
437-132255
50OHM Electronic Connector 437-132255
CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132255 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132255 can be used for catalog matching and distributor lookup.

CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132255 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132255 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 132255 - 905274-132255 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 132255
905274-132255
Coaxial Connectors (RF) - 132255 905274-132255
Manufacturer: AMPHENOL Win Source Part Number: 905274-132255 Operating Temperature Range: -65°C ~ 165°C Features: SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Package: Bulk Mounting: Board Edge, End Launch Family Name: 1322 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 905274-132255
Operating Temperature Range: -65°C ~ 165°C
Features: SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
Package: Bulk
Mounting: Board Edge, End Launch
Family Name: 1322
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
CONN SMA RCPT STR 50OHM EDGE MNT - 43-132255 - Utmel Electronic Limited
Hong Kong, China
CONN SMA RCPT STR 50OHM EDGE MNT
43-132255
CONN SMA RCPT STR 50OHM EDGE MNT 43-132255
CONN SMA RCPT STR 50OHM EDGE MNT

CONN SMA RCPT STR 50OHM EDGE MNT

Supplier's Site
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5101 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5101
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5101
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Amphenol Rf - 51Y5211 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Amphenol Rf
51Y5211
Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Amphenol Rf 51Y5211
RF / Coaxial Connector, SMA Coaxial, Straight Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes

RF / Coaxial Connector, SMA Coaxial, Straight Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Assemblies - 132255 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132255
Coaxial Connector (RF) Assemblies 132255
CONN SMA RCPT STR 50OHM EDGE MNT

CONN SMA RCPT STR 50OHM EDGE MNT

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132255 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132255
RF Connectors / Coaxial Connectors 132255
RF Connectors / Coaxial Connectors SMA END LAUNCH PCB JACK .062 IN GOLD

RF Connectors / Coaxial Connectors SMA END LAUNCH PCB JACK .062 IN GOLD

Buy Now Datasheet
connector,rf coaxial,sma straight end launch receptacle,pcb mount - 70031952 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma straight end launch receptacle,pcb mount
70031952
connector,rf coaxial,sma straight end launch receptacle,pcb mount 70031952
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Coaxial Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 132255 ACX1424-ND 1943206 132255 437-132255 905274-132255 43-132255 99H5101 51Y5211 132255 132255 70031952
Product Name RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connectors SMA Connector 50OHM Electronic Connector Coaxial Connectors (RF) - 132255 CONN SMA RCPT STR 50OHM EDGE MNT Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Amphenol Rf Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors connector,rf coaxial,sma straight end launch receptacle,pcb mount
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight; Straight Jack Straight Straight Straight
Category Coaxial Connector; RF and Microwave Connector Card Edge Connector
Connector Type SMA SMA SMA SMA SMA
Unlock Full Specs
to access all available technical data