DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 59
Product Name Notes
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Press-Fit
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1P FAKRA II HSG ASSY 90DEG COD A
1P FAKRA II HSG ASSY 90DEG COD B
1P FAKRA II HSG ASSY 90DEG COD C
1POS,FAKRA AUT,HDR ASSY,180DEG,C
1POS,FAKRA AUT,HDR ASSY,90DEG,CO
1POS,FAKRA AUT,PIN OUTER HSG,SLD
1POS,FAKRA AUT,SOC HSG ASSY,SLD,
1POS,FAKRA AX,SOC HSG ASSY,90DEG
1POS,FAKRA II,PLUG,REC HSG,CODE,
1POS,FAKRA II,PLUG,REC HSG,CODG,
2.2/5 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.2/5 Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
21_1023-C50-2-3/111_ NE
21_1023-C50-2-6/111_ NH
21_4310-50-12-1/033_ -E
21_4310-50-12-60/033 _-E
21_4310-50-12-61/033 _-E
21_4310-50-12-62/033 _-E
21_4310-50-3-1/003_- Y
21_716-50-0-2/003_-E
21_716-50-10-1/003_- Z
21_716-50-12-50/033_ -E
21_716-50-12-60/033_ -E
21_716-50-12-61/033_ -E
21_716-50-12-62/033_ -E
21_716-50-23-44/033_ -E
21_716-50-32-4/033_- E
21_716-50-42-4/033_- E
21_716-50-7-1/003_-E
21_716-50-7-2/003_-E
21_716-50-9-9/033_-E
21_BNC-50-1-4/133_NE
21_BNC-50-2-1/133_NE
21_BNC-50-2-10/133_N E
21_BNC-50-2-16/133_N E
21_BNC-50-2-9/133_NE
21_BNC-50-3-12/133_N E
21_BNC-50-3-27/133_N E
21_BNC-50-3-28/133_N E
21_BNC-50-3-9/133_NE
21_BNC-75-2-5/133_NE
21_BNC-75-4-4/133_NE
21_BNO-0-4-1/133_NE
21_C-U50-3-8/133_NE
21_H4-50-3-1/133_NE
21_MCX-50-1-11/111_N E
21_MCX-50-2-12/111_N E
21_MCX-50-2-12/133_N H
21_MCX-50-2-13/111_N E
21_MCX-50-2-13/111_N H
21_MCX-50-2-13/133_N H
21_MMCX-50-1-1/111_O E
21_MMCX-50-1-1/111_O H
21_MMCX-50-1-2/111_O E
21_MMCX-50-2-1/111_O E
21_MMPX-50-2-1/111_N E
21_N-50-0-150/033_-E
21_N-50-10-1/133_UF
21_N-50-12-50/033_-E
21_N-50-12-60/033_-E
21_N-50-23-43/033_-E
21_N-50-3-12/133_NE
21_N-50-3-22/133_NH
21_N-50-3-5/133_NE
21_N-50-3-7/133_NE
21_N-50-3-8/133_NE
21_N-50-3-8/133_NH
21_N-50-4-11/133_NE
21_N-50-4-6/133_NH
21_N-50-4-76/133_UH
21_N-50-6-7/12-_NE
21_N-50-7-13/133_NE
21_N-50-7-14/133_NE
21_N-50-7-32/133_NE
21_N-50-7-8/133_NE
21_N-50-9-11/033_-F
21_N-50-9-9/033_-E
21_N-75-4-8/133_NE
21_PC185-50-2-4/19-_ NE
21_PC185-50-2-5/19-_ NE
21_PC185-50-2-6/19-_ NE
21_PC35-50-3-3/199_U E
21_QLA-01-2-5/112_NH
21_QMA-50-4-2/133_NH
21_SHV-50-3-1/133_NE
21_SHV-50-4-1/133_NE
21_SK-50-2-51/199_NE
21_SK-50-2-58/199_NE
21_SK-50-2-61/199_NE
21_SMA-50-1-1/111_NE
21_SMA-50-2-15/111_N H
21_SMA-50-2-5/111_NE
21_SMA-50-2-6/111_NE
21_SMA-50-2-6/111_NH
21_SMA-50-3-15/111_N E
21_SMA-50-3-15/111_N H
21_SMA-50-3-18/111_Y H
21_SMA-50-3-5/111_NE
21_SMA-50-3-6/111_NE
21_SMA-50-4-52/133_N E
21_SMA-R50-3-51/133_ NE
21_SMB-50-2-10/111_N E
21_SMB-50-2-10/111_N H
21_SMB-50-2-11/111_N E
21_SMC-50-2-10/111_N E
21_SMP-50-2-1/111_NE
21_TNC-50-2-2/133_NE
21_TNC-50-3-17/133_N E
21_TNC-50-3-18/133_N E
21_TNC-50-3-31/133_N E
21_TNC-50-3-32/133_N E
21_TNC-50-3-4/133_NE
21_TNC-50-4-16/133_N E
21_TNC-50-6-4/12-_NE
21_TNC-50-7-1/133_NE
21_TNC-R50-3-14/133_ NE
21_UHF-0-3-3/033_-E
21_UHF-0-7-4/033_-E
2POS,FAKRA II,PLUG,REC HSG,CODA,
2POS,FAKRA II,PLUG,REC HSG,CODI,
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
4P MATE-AX SOC HSG ASSY 180DEG
4P,MATE-AX,PIN HSG ASSY,180DEG,C
4POS,HSD,REC HSG,ASSY,CODB
4POS,HSD,SOCK HSG
8 IN 1 SMPM RECEPTACLE
Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.0mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin 75Ohm
Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector F Plug, Male Pin To F Plug, Male Pin 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SHV Plug, Female Socket To SHV Jack, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector To
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Press-Fit
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Press-Fit
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount, Through Hole Solder
CAV. INSERT ASS Y INLINE ML RTK0
CAV. INSERT ASS'Y 180FEMALE RTK0
CAVITY INSERT ASM, INLINE FEMALE
CAVITY INSERT ASM, INLINE MALE,
CENTER CONTACT, IN-LINE FEMALE,
CENTER CONTACT, IN-LINE MALE, FA
Coax Pin, Socket Center Contact Size 12 Crimp Gold
Coax Socket, Pin Center Contact Size 12 Crimp Gold
COAXIAL ADAPTER, SMPM, 50 OHM, J
COAXIAL CONNECTOR, SMPM, 50 OHM,
CONN RCPT F R/A PCB 750HMS
Connector Bushing For BNC Jacks
Connector Cap (Cover) For BNC Tee Adapter
Connector Cap (Cover) For F Type Jacks
Connector For
Connector Housing Module For
Connector Strain Relief For BNC, N Type, TNC, UHF Connectors
Connector
Contact Gold Coaxial Pin, Center RG-174, 188, 316 Crimp
Contact Gold Coaxial Pin, Center RG-180, 195 Crimp
Contact Gold Coaxial Pin, Center RG-188, 316 Crimp
Contact Gold Coaxial Socket, Center RG-142, 142A, 142B, 223, 400 Crimp
Contact Gold Coaxial Socket, Center RG-180/U, 180A/U, 180B/U, 195/U, 195A/U Crimp
Contact Gold Coaxial Socket, Center RG-188, 316 Crimp
Contact Gold Coaxial Socket, Center Solder
CONTACT PIN COAX SZ 8 CRIMP
CONTACT SOCKET COAX SZ 8 CRIMP
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined
D-Sub Contact Male Pin Gold RG-174, 188, 316 Crimp Machined
EP-SMA,JACK,STRAIGHT ,27GHZ,047 C
EP-SMA,JACK,STRAIGHT ,27GHZ,SEMI0
EP-SMA,PLUG,STRAIGHT ,27GHZ,047 C
EP-SMA,PLUG,STRAIGHT ,27GHZ,SEMI0
F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
F Type Connector Jack, Female Socket 75Ohm Panel Mount Crimp
F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder
F Type Connector Jack, Female Socket 75Ohm Panel Mount; Surface Mount Solder Tab
F Type Connector Jack, Female Socket 75Ohm Through Hole Solder Tab
F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)
F Type Connector Receptacle, Female Socket 75Ohm Board Edge, End Launch Solder
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount Solder
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
F Type Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
FAKRA AUT,HDR ASSY,180DEG,COD B
FAKRA AUT,SOC HSG,UNSLD,180DEG,C
FAKRA II,PLUG, CONTACT
FAKRA, 1 POS, EDGE MOUNT, 12 OCL
HFM DUAL PCB PLUG KEY A 2.20 MM
HFM DUAL PCB PLUG KEY B 2.20 MM
HFM DUAL PCB PLUG KEY C 2.20 MM
HFM DUAL PCB PLUG KEY D 2.20 MM
HFM DUAL PCB PLUG KEY E 2.20 MM
HFM DUAL PCB PLUG KEY F 2.20 MM
HFM DUAL PCB PLUG KEY G 2.20 MM
HFM DUAL PCB PLUG KEY H 2.20 MM
HFM DUAL PCB PLUG KEY J 2.20 MM
HFM DUAL PCB PLUG KEY K 2.20 MM
HFM DUAL PCB PLUG KEY N 2.20 MM
HFM DUAL PCB PLUG KEY Z 2.20 MM
HFM DUAL STACK PCB PLUG KEY A
HFM DUAL STACK PCB PLUG KEY B
HFM DUAL STACK PCB PLUG KEY D
HFM DUAL STACK PCB PLUG KEY E
HFM DUAL STACK PCB PLUG KEY F
HFM DUAL STACK PCB PLUG KEY Z
HFM DUAL STACK PCB PLUG, KEY C,
HFM PCBPLUG-R/A QUAD KEYA 2.2MMP
HFM PCBPLUG-R/A QUAD KEYB 2.2MMP
HFM PCBPLUG-R/A QUAD KEYC 2.2MMP
HFM PCBPLUG-R/A QUAD KEYD 2.2MMP
HFM PCBPLUG-R/A QUAD KEYE 2.2MMP
HFM PCBPLUG-R/A QUAD KEYF 2.2MMP
HFM PCBPLUG-R/A QUAD KEYG 2.2MM
HFM PCBPLUG-R/A QUAD KEYZ 2.2MM
HFM SING PCB PLUG KEY A 2.20MM P
HFM SING PCB PLUG KEY B 2.20MM P
HFM SING PCB PLUG KEY C 2.20MM P
HFM SING PCB PLUG KEY D 2.20MM P
HFM SING PCB PLUG KEY E 2.20MM P
HFM SING PCB PLUG KEY F 2.20MM P
HFM SING PCB PLUG KEY G 2.20MM P
HFM SING PCB PLUG KEY H 2.20MM P
HFM SING PCB PLUG KEY J 2.20MM P
HFM SING PCB PLUG KEY K 2.20MM P
HFM SING PCB PLUG KEY N 2.20MM P
HFM SING PCB PLUG KEY Z 2.20MM P
HOUSING, 2P, INLINE MALE, FAKRA
HOUSING, CPA, INLINE FEMALE, FAK
HOUSING, HONDA, 2P, INLINE MALE,
HOUSING, INLINE MALE, CLIP, FAKR
HOUSING, INLINE MALE, FAKRA
JACK ASSY, RA, PANEL MOUNT, PCB,
JACK HOUSING, 1 POSITION, 180
KIT, HOUSING, CPA, INLINE FEMALE
MALE ASM 1 POS VERT PCB KEY A
MALE ASM 1 POS VERT PCB KEY B
MALE ASM 1 POS VERT PCB KEY D
MALE ASM, 1 POS, R/A, PCB, FAKRA
MALE ASM, 1 POS, VERT, PCB, KEY
MHF 7S RECEPTACLE
MHF-TI RECEPTACLE
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
OUTER FERRULE, OPEN CRIMP-BARREL
Pin Contact Coax Gold Solder BNC
Pin Contact Gold Crimp 26 AWG Coaxial
Pin Contact Gold Crimp 26-30 AWG Coaxial
Pin Contact Gold Crimp Coaxial
RF Switch IC
SHV Connector Jack, Male Pin Non-Constant Free Hanging (In-Line) Crimp
SIZE 12 75 OHM MATCHED IMPEDANCE
SIZE 8 75 OHM MATCHED IMPEDANCE
SMA ADAPTER MALE TO FEMALE RA
SMA ADAPTER,STR,JACK TO JACK,26.
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
SMA JACK RECEPTACLE,PCB,RIGHT AN
SMA JACK,STR,18GHZ,0.25 DIA PIN
SMA PLUG,18GHZ,STRAIGHT, 141 CABL
SMA PLUG,6GHZ,STRAIGHT,R G58 CABL
SMA,RECEPTACLE,18GHZ ,STR,FLANGE
SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMB, Fakra Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB, Fakra Connector Plug, Female Socket Free Hanging (In-Line) Solder
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount
Socket Contact Coax Gold Crimp BNC
Socket Contact Coax Tin Crimp UHF, Mini
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin F Type 75 Ohms
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF, Mini Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Crimp
UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF, Mini Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
UPGRADED STANDARD JACK IO

<< Prev Next >>