Amphenol Corporation Coaxial Connector (RF) Assemblies 132101

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1177-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1177-ND
Coaxial Connector (RF) Assemblies ACX1177-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connectors - 2205489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205489
Coaxial Connectors 2205489
BNC Straight PCB Jack, Through Hole, 75

BNC Straight PCB Jack, Through Hole, 75

Supplier's Site
Coaxial Connectors - 2205490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205490
Coaxial Connectors 2205490
BNC Straight PCB Jack, Through Hole, 75

BNC Straight PCB Jack, Through Hole, 75

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 132101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
132101
Connectors RF - Miniature (BNC,TNC,SC) 132101
INDIV.PKGS

INDIV.PKGS

Buy Now
RF Coaxial Cable Mount Connector - 132101 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132101
RF Coaxial Cable Mount Connector 132101
SMA Straight Solder Plug for .085 Semi-Rigid 50 Ohm

SMA Straight Solder Plug for .085 Semi-Rigid 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
132101
Connectors 132101
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132101
RF & Microwave 132101
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
SMA Connector
132101
SMA Connector 132101
SMA M STR SOD 50OHM

SMA M STR SOD 50OHM

Buy Now
connector,rf coaxial,sma str solder plug w/contact,for 0.085 semi-rigid,50 ohm - 70031807 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str solder plug w/contact,for 0.085 semi-rigid,50 ohm
70031807
connector,rf coaxial,sma str solder plug w/contact,for 0.085 semi-rigid,50 ohm 70031807
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4981 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4981
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4981
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Solder Plug For .085 Semi-Rigid, 50 Ohm Rohs Compliant Amphenol - 80AH4263 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Solder Plug For .085 Semi-Rigid, 50 Ohm Rohs Compliant Amphenol
80AH4263
Sma Straight Solder Plug For .085 Semi-Rigid, 50 Ohm Rohs Compliant Amphenol 80AH4263
SMA STRAIGHT SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 132101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132101
RF Connectors / Coaxial Connectors 132101
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG .085 S/R GOLD

RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG .085 S/R GOLD

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 132101 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132101
Coaxial Connector (RF) Assemblies 132101
CONN SMA PLUG STR 50 OHM SOLDER

CONN SMA PLUG STR 50 OHM SOLDER

Supplier's Site Datasheet
CONN SMA PLUG STR 50 OHM SOLDER - 43-132101 - Utmel Electronic Limited
Hong Kong, China
CONN SMA PLUG STR 50 OHM SOLDER
43-132101
CONN SMA PLUG STR 50 OHM SOLDER 43-132101
CONN SMA PLUG STR 50 OHM SOLDER

CONN SMA PLUG STR 50 OHM SOLDER

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1177-ND 2205489 132101 132101 132101 70031807 99H4981 80AH4263 132101 132101 43-132101
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Connectors connector,rf coaxial,sma str solder plug w/contact,for 0.085 semi-rigid,50 ohm Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf Sma Straight Solder Plug For .085 Semi-Rigid, 50 Ohm Rohs Compliant Amphenol RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies CONN SMA PLUG STR 50 OHM SOLDER
Connector Type SMA SMA SMA
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight Straight Straight; Straight
Unlock Full Specs
to access all available technical data