Amphenol RF Coaxial Connector (RF) Assemblies 132374

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-132374-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-132374-ND
Coaxial Connector (RF) Assemblies 115-132374-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
132374
SMA Connector 132374
SMA Straight Crimp Plug GSC-03-81748-00

SMA Straight Crimp Plug GSC-03-81748-00

Buy Now
Swedesboro, NJ, United States
Connectors
132374
Connectors 132374
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 132374 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132374
RF Connectors / Coaxial Connectors 132374
RF Connectors / Coaxial Connectors Amphenol

RF Connectors / Coaxial Connectors Amphenol

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 115-132374-ND 132374 132374
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details