Amphenol RF SMA Connector 132203-12

Description
SMA Right Angle PCB Jack 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMA Right Angle PCB Jack 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132203-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132203-12
SMA Connector 132203-12
SMA Right Angle PCB Jack 50 Ohm Bulkhead

SMA Right Angle PCB Jack 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
132203-12
Connectors 132203-12
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132203-12
RF & Microwave 132203-12
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 132203-12 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132203-12
RF Coaxial Board Mount Connector 132203-12
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead

SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1935-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1935-ND
Coaxial Connector (RF) Assemblies ACX1935-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Rf Coaxial, Sma, Right Angle Jack, Pcb; Connector Type Amphenol Rf - 23X5226 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Right Angle Jack, Pcb; Connector Type Amphenol Rf
23X5226
Rf Coaxial, Sma, Right Angle Jack, Pcb; Connector Type Amphenol Rf 23X5226
RF COAXIAL, SMA, RIGHT ANGLE JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:12.4GHz RoHS Compliant: Yes

RF COAXIAL, SMA, RIGHT ANGLE JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 132203-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132203-12
RF Connectors / Coaxial Connectors 132203-12
RF Connectors / Coaxial Connectors R/A PCB Jk Thru-Hole

RF Connectors / Coaxial Connectors R/A PCB Jk Thru-Hole

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132203-12 132203-12 ACX1935-ND 23X5226 132203-12
Product Name SMA Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Sma, Right Angle Jack, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data