SMA Straight Crimp Plug for LMR-400 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG 7810A/LMR400
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, 9914, LMR-400; Contact Material:Brass RoHS Compliant: Yes
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 132298 | ACX1200-ND | 132298 | 132298 | 99H5130 | 70031819 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,sma str crimp plug,for b9913,LMR400 cable,50 ohm |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Termination | Solder | Crimp | Crimp | |||
| Connector Type | SMA | SMA |