SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58A, RG58C, RG141; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF COAXIAL, SMA R/A PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF Connectors / Coaxial Connectors SMA R/A PLUG 58/ LMR195 GOLD
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 132122 | ACX1207-ND | 132122 | 99H5015 | 46AJ0538 | 70031823 | 132122 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | Rf Coaxial, Sma R/a Plug, 50 Ohm, Cable Rohs Compliant Amphenol Rf | connector,rf coaxial,sma rt angle crimpplug,for rg58,141,LMR195 cable,50 ohm | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | ||
| Termination | Solder | Crimp | Crimp | ||||
| Connector Type | SMA | SMA | SMA |