The PFCHX60D13.8S108T is a 3-phase AC power harmonic filter capacitor designed for use with 600 Vac systems, featuring a delta connection and built-in discharge resistors. It has a capacitance of 33.9 µF, a rated kvar of 13.8 at 60 Hz, and is enclosed in a 3.5-inch round (88 mm) extruded aluminum case with an aluminum cover. The unit meets UL810 standards with an internal pressure interrupter for safety, operates within a temperature range of -40 ºC to +55 ºC, and has a rated life of 60,000 hours with a 94% survival rate. Maximum permissible voltage is 110% of rated rms voltage, and maximum permissible current is 135% of nominal rms current. Terminal material is tin-plated copper, and discharge time is ≤5 minutes for voltages over 600 V. The capacitor complies with IEEE 18 (ANSI/IEEE Standard 18).
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX60D13.8S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |