The PFCHT48C8.3S778T is a 3-phase AC power harmonic filter capacitor designed for use with inverters, featuring three self-healing metallized polypropylene windings connected in delta and enclosed in a cylindrical aluminum case with a steel cover. It is rated for 480 Vac, has a capacitance of 31.9 µF, and provides 8.3 kvar at 60 Hz. The capacitor includes integrated discharge resistors that reduce voltage to ≤50 V within 60 seconds and meets UL810 standards with an internal pressure interrupter. Operating temperature ranges from -40 °C to +55 °C, with a maximum permissible voltage of 110% of rated rms and current of 135% of nominal. The case measures 63.5 mm in diameter and 71 mm in height. It complies with IEEE 18 (ANSI/IEEE Standard 18) and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT48C8.3S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |