OTBK504KNPIR-F is a paper-film dielectric capacitor rated for 2500 Vdc and 800 Vac at 60 Hz, with a capacitance of 0.5 µF and a tolerance of ±10%. It is housed in an oval metal case with solder lug terminals in plastic insulator cups, measuring 1.31 inches by 2.16 inches by 2.13 inches high. The part includes a pressure-sensitive interrupter for protection and operates within a temperature range of -55°C to +85°C. Its service life objective is 60,000 hours at rated voltage and ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBK504KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |