Cornell Dubilier Motor Start Cap End Cap, 1.438 Diameter; Accessory Type Cornell Dubilier PLA3

Description
MOTOR START CAP END CAP, 1.438" DIAMETER; Accessory Type:End Cap; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; For Use With:1.438" Diameter Motor Start Up Wire CapacitorsRoHS Compliant: Yes
Datasheet
Description
MOTOR START CAP END CAP, 1.438" DIAMETER; Accessory Type:End Cap; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; For Use With:1.438" Diameter Motor Start Up Wire CapacitorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start Cap End Cap, 1.438 Diameter; Accessory Type Cornell Dubilier - 87F1301 - Newark, An Avnet Company
Chicago, IL, United States
Motor Start Cap End Cap, 1.438 Diameter; Accessory Type Cornell Dubilier
87F1301
Motor Start Cap End Cap, 1.438 Diameter; Accessory Type Cornell Dubilier 87F1301
MOTOR START CAP END CAP, 1.438" DIAMETER; Accessory Type:End Cap; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; For Use With:1.438" Diameter Motor Start Up Wire CapacitorsRoHS Compliant: Yes

MOTOR START CAP END CAP, 1.438" DIAMETER; Accessory Type:End Cap; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; For Use With:1.438" Diameter Motor Start Up Wire CapacitorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F1301
Product Name Motor Start Cap End Cap, 1.438 Diameter; Accessory Type Cornell Dubilier
Applications Motors / Motor Starting
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers