Cornell Dubilier Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier OTBF605KNPF

Description
CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No
Datasheet
Description
CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier - 63H2514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier
63H2514
Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier 63H2514
CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H2514
Product Name Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details