PFCSX24D6.3S635T is a 3-phase AC power factor correction capacitor with a 3.5-inch round aluminum case and steel cover, rated at 6.3 kvar at 240 Vac and 60 Hz. It has a delta connection, includes discharge resistors, and meets UL810 and IEEE18 standards. Capacitance tolerance is 0 to +10%, with a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current. Operating temperature range is -40 ºC to +55 ºC. The case dimensions are 3.5 inches in diameter and 6.35 inches in height. The capacitor uses environmentally safe dielectric fluid and tin-plated copper terminals with a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX24D6.3S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |