The PFCHV60D8.3S842T is a 3-phase AC power harmonic filter capacitor designed for use in large inverter systems to suppress harmonics. It features three self-healing metallized polypropylene windings connected in delta, enclosed in a cylindrical aluminum case with an aluminum cover, and filled with an environmentally safe dielectric fluid. This variant is rated for 600 Vac, with a kvar rating of 8.3, and has a round case measuring 3.35 inches in diameter and 116 mm in height. It includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds for voltages up to 600 V. The capacitor meets UL810 and IEEE 18 standards, operates between -40°C and +55°C, supports a maximum permissible voltage of 110% of rated rms, and has a rated lifespan of 60,000 hours with a 94% survival rate. The terminals are tin-plated copper, with a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV60D8.3S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |