Cornell Dubilier Aluminum Electrolytic Capacitor 15Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier NLW15-16

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 16V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 16V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier - 12C7186 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
12C7186
Aluminum Electrolytic Capacitor 15Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier 12C7186
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 16V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 16V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7186
Product Name Aluminum Electrolytic Capacitor 15Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details