Cornell Dubilier Aluminum Electrolytic Capacitor 3Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier NLW3-150

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3UF, 150V, 20%, AXIAL; Capacitance:3µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:67ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3UF, 150V, 20%, AXIAL; Capacitance:3µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:67ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier - 12C7191 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier
12C7191
Aluminum Electrolytic Capacitor 3Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier 12C7191
ALUMINUM ELECTROLYTIC CAPACITOR 3UF, 150V, 20%, AXIAL; Capacitance:3µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:67ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3UF, 150V, 20%, AXIAL; Capacitance:3µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:67ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7191
Product Name Aluminum Electrolytic Capacitor 3Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers