PFCHT24C2.5S572T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring three self-healing metallized polypropylene windings connected in delta and enclosed in a cylindrical aluminum case with an environmentally friendly dielectric fluid. It operates at 240 Vac, has a rated kvar of 2.5, and includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor meets UL810 standards with an internal pressure interrupter, complies with IEEE18, and supports operating temperatures from -40 °C to +55 °C. Its dimensions are 55 mm in height and 71 mm in diameter, with M12 stud terminals and a maximum torque of 88.5 in-lbs. The capacitance tolerance is 0 to +10%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT24C2.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |