PFCHV48D9S842T is a 3-phase AC power harmonic filter capacitor designed for use with 480 Vac systems, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally safe dielectric fluid. It has a capacitance of 34.5 µF, a kvar rating of 9 at 60 Hz, and includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor meets UL810 standards with an internal pressure interrupter, operates from -40°C to +55°C, and supports a maximum permissible voltage of 110% of rated rms voltage and 135% of nominal rms current. It has a 10.78 inch height, a 9.4 inch case diameter, and M12 stud terminals with a maximum torque of 88.5 in-lbs. The part complies with IEEE18 (ANSI/IEEE Standard 18) and has a rated lifetime of 60,000 hours with 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV48D9S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |