The OTBE106KNPIR-F is a DC/AC dual-rated capacitor in an oval metal case with solder lug terminals, designed for DC blocking, filtering, and 60 Hz AC applications. It has a capacitance of 10.0 µF with a tolerance of ±10% and is rated for 400 Vdc / 236 Vac. The device features a pressure-sensitive interrupter for protection and operates within a temperature range of -55 ºC to +85 ºC. Its dimensions are 1.31 inches by 2.16 inches by 4.75 inches, and it uses a paper dielectric with foil electrodes. The service life objective is 60,000 hours at full voltage and rated ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBE106KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |