PFCSV60D20S108T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, featuring three self-healing metallized polypropylene windings connected in delta within a cylindrical aluminum case filled with an environmentally friendly fluid. It is rated for 600 Vac, with a reactive power output of 20 kvar at 60 Hz and a capacitance of 49.1 µF. The capacitor has a 2.0 inch diameter and 10.78 inch height, with M12 stud terminals and a tolerance of 0 to +10%. It includes integrated discharge resistors that reduce voltage to 50 V or less within 60 seconds for voltages up to 600 V. The device meets IEEE 18 standards, supports up to 135% of nominal rms current, and incorporates a UL810-approved internal pressure interrupter for safety. It operates from -40 °C to +55 °C and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D20S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |