PFCHV24D6S842T is a 3-phase AC power harmonic filter capacitor designed for use with 240 Vac systems, featuring a delta connection, internal discharge resistors, and a cylindrical aluminum case with an aluminum cover. It has a capacitance of 96.7 μF, a rated kvar of 6.3, and meets UL810 and IEEE18 standards. The capacitor supports a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current, with an operating temperature range of -40 ºC to +55 ºC. The case measures 8.42 inches in height and 4.0 inches in diameter, with tin-plated copper terminals. The unit includes an internal pressure interrupter that disengages all three phases at end-of-life or overload, and discharge time is ≤60 seconds to ≤50 V. Its lifespan is rated at 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV24D6S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |