The PFCSS24C1S572T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 240 Vac, a capacitive output of 1 kVAR at 60 Hz, and a delta internal connection. It features three self-healing metallized polypropylene windings enclosed in a cylindrical aluminum case with a steel cover, filled with an environmentally safe fluid. The capacitor has a capacitance tolerance of 0 to +10%, operates within a temperature range of -40 ºC to +55 ºC, and includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. It measures 2.0 inches in diameter and 5.72 inches in height, complies with IEEE 18 standard, and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS24C1S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |