Cornell Dubilier Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier OB3

Description
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier - 95F2826 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier
95F2826
Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier 95F2826
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F2826
Product Name Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details