PFCHT60C6S778T is a 3-phase AC power harmonic filter capacitor for use in inverter systems, enclosed in a 2.5-inch round aluminum case with steel cover, rated for 600 Vac and 6.0 kvar at 60 Hz. It features delta-connected self-healing metallized polypropylene windings, an internal pressure interrupter compliant with UL810, discharge resistors ensuring ≤50 V within 60 seconds, and operates within -40 °C to +55 °C. The part meets IEEE 18 standards, supports a maximum permissible voltage of 110% of rated rms voltage, and has a rated life of 60,000 hours with 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT60C6S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |