The PFCHX60D15S108T is a 3-phase AC power harmonic filter capacitor designed for use with 600 Vac systems, featuring a delta connection, internal discharge resistors, and an extruded aluminum case with aluminum cover. It has a nominal kvar rating of 15 kvar and a capacitance of 36.8 µF, with a capacitance tolerance of 0 to +10%. The unit meets UL 810 and IEEE 18 standards, includes a pressure interrupter for safety, and operates within a temperature range of -40 °C to +55 °C. The case has a diameter of 88 mm and a height of 138 mm, with M12 stud terminals. The maximum permissible voltage is 110% of rated rms voltage, and the discharge time is ≤5 minutes for voltages above 600 V.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX60D15S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |