Cornell Dubilier Capacitor Paper Film 4Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier OTBG405KNPIR

Description
CAPACITOR PAPER FILM 4UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Solder LugRoHS Compliant: No
Description
CAPACITOR PAPER FILM 4UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Solder LugRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 4Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier - 98H1505 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 4Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
98H1505
Capacitor Paper Film 4Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier 98H1505
CAPACITOR PAPER FILM 4UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Solder LugRoHS Compliant: No

CAPACITOR PAPER FILM 4UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Solder LugRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98H1505
Product Name Capacitor Paper Film 4Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Solder LugRoHS Compliant: No
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details