The PFCSS24C1.5S572T is a 3-phase AC power factor correction capacitor with a rated voltage of 240 Vac, a capacitance output of 1.5 kvar at 60 Hz, and a delta connection. It features three self-healing metallized polypropylene windings enclosed in a cylindrical aluminum case with a steel cover, filled with an environmentally safe dielectric fluid. The capacitor includes integrated discharge resistors that reduce voltage to 50 V or less within 60 seconds. It has a 2.0 inch diameter and 5.72 inch height, a capacitance tolerance of 0 to +10%, and operates from -40 °C to +55 °C. The unit meets IEEE 18 standards and includes an UL810-approved internal pressure interrupter. Maximum permissible voltage is 110% of rated rms voltage, and maximum permissible current is 135% of nominal rms current. Its case style is designated as "S" for a 2-inch round diameter with a steel cover.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS24C1.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |