ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 25V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:10.6ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 67H3355 |
| Product Name | Aluminum Electrolytic Capacitor 25Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| Features | Polarized |