The OTBJ305KNPIR-F is a paper-film dielectric capacitor rated for 3.0 µF and 1500 Vdc (660 Vac), designed for DC blocking, filtering, and 60 Hz AC applications. It features a pressure-sensitive interrupter for protection and is housed in an oval metal case with solder lug terminals in plastic insulator cups. The unit measures 1.91 inches in length, 2.91 inches in width, and 3.50 inches in height, and operates within a temperature range of -55 ºC to +85 ºC. It has a capacitance tolerance of ±10% and a service life objective of 60,000 hours at rated conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBJ305KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |