The PFCHT24C4S778T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally friendly fluid. It has a rated voltage of 240 Vac, a capacitance of 61.4 µF, and a kvar rating of 4 kvar at 60 Hz. The capacitor includes internal discharge resistors that reduce voltage to 50 V or less within 60 seconds and meets UL810 and IEEE18 standards. It operates within a temperature range of -40°C to +55°C, supports a maximum permissible voltage of 110% of rated rms voltage, and has a life expectancy of 60,000 hours with a 94% survival rate. The case dimensions are 71 mm in height and 55 mm in diameter with M12 stud terminals and a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT24C4S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |