OTBL254KNPIR-F is a dual-rated DC/AC paper-film/foil capacitor for DC blocking, filtering, and 60 Hz AC applications, housed in an oval metal case with solder lug terminals in plastic insulator cups. It has a capacitance of 0.25 µF, a rated voltage of 2500 Vdc / 800 Vac, operating temperature range of -55 °C to +85 °C, and dimensions of 1.31 inches by 2.16 inches by 2.13 inches. The capacitor includes a pressure-sensitive interrupter for protection and is rated for a service life objective of 60,000 hours at full voltage and rated ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.25µF 950/3000V
0.25µF Film Capacitor 950V 3000V (3kV) Paper, Metallized Radial, Can
CAP FILM 0.25UF 10% 3KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBL254KNPIR-F | 2002-OTBL254KNPIR-F | OTBL254KNPIR-F-ND | OTBL254KNPIR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |