The OTBF256KNPIR-F is a protected, high-voltage, paper-film/foil capacitor rated for 600 Vdc and 330 Vac at 60 Hz, with a capacitance of 25.0 µF and a tolerance of ±10%. It is constructed with a pressure-sensitive interrupter and housed in an oval metal case with solder lug terminals in plastic insulator cups. The case dimensions are 1.91 inches in length, 2.91 inches in width, and 6.75 inches in height, and it is designed for operation across a temperature range of -55 ºC to +85 ºC. The capacitor supports a service life objective of 60,000 hours at rated conditions with a 90% survival rate.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBF256KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |