PFCHT24C2S572T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally friendly fluid. It operates at 240 Vac, has a rated kvar of 2, and a capacitance of 61.4 µF. The capacitor includes internal discharge resistors with a discharge time of ≤60 seconds to ≤50 V. It meets UL810 standards with an internal pressure interrupter, complies with IEEE18, and has a maximum permissible current of 135% of nominal rms current. The case dimensions are 55 mm in height and 71 mm in diameter, with tin-plated copper terminals and a maximum torque of 88.5 in-lbs. The operating temperature range is -40°C to +55°C, with a rated frequency of 50 Hz and 60 Hz, and a rated life of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT24C2S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |