PFCSV24D8.3S842T is a 3-phase AC power factor correction capacitor rated for 240 Vac, with a reactive power output of 8.3 kvar at 60 Hz, housed in a cylindrical aluminum case with an aluminum cover, measuring 3.0 inches in diameter and 8.42 inches in height. It features delta-connected self-healing metallized polypropylene windings, built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds, and an internal pressure interrupter compliant with UL 810. The capacitor operates within a temperature range of -40°C to +55°C, meets IEEE 18 standards, and supports a maximum permissible voltage of 110% of rated rms voltage and current up to 135% of nominal rms current. Its capacitance tolerance is 0 to +10%.
This part is a variant within the PFCS series, sharing its core design and safety features across all configurations.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV24D8.3S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |