The PFCHS48C3S572T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally friendly fluid. It is rated for 480 Vac, 60 Hz, with a capacitance of 7.4 µF and a kvar rating of 3. It includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor meets UL810 and IEEE18 standards, with a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current. It operates within a temperature range of -40°C to +55°C, has a life expectancy of 60,000 hours with a 94% survival rate, and employs a pressure interrupter for safety. The component has a 2-inch round case (50.8 mm diameter) with M12 studs and a case height of 5.72 inches.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS48C3S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |